NVE Corporation 125C, 1-Channel Isolator, MSOP IL710T-1E

Description
The IL710T-1 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package.
Datasheet
Description
The IL710T-1 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C, 1-Channel Isolator, MSOP
IL710T-1E
125C, 1-Channel Isolator, MSOP IL710T-1E
The IL710T-1 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package.

The IL710T-1 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL710T-1E
Product Name 125C, 1-Channel Isolator, MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Coaxial Isolators - NCI1523C - kTB Solutions
Specs
Component Isolator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Coaxial Broadband Isolator 88 to 108MHz - UIYBCI6060B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details