NVE Corporation 125C 2-Channel (both same direction) Isolator, SOIC (Pb) IL711T-3

Description
The IL711T-3 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL711T-3 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 2-Channel (both same direction) Isolator, SOIC (Pb)
IL711T-3
125C 2-Channel (both same direction) Isolator, SOIC (Pb) IL711T-3
The IL711T-3 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL711T-3 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL711T-3
Product Name 125C 2-Channel (both same direction) Isolator, SOIC (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI3030B - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in 3.5 to 6.5GHz - UIYBDC2528B - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details