NVE Corporation 4-Channel (2 each direction) Isolator, Narrow SOIC IL516-3E

Description
The IL516 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet
Description
The IL516 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
4-Channel (2 each direction) Isolator, Narrow SOIC
IL516-3E
4-Channel (2 each direction) Isolator, Narrow SOIC IL516-3E
The IL516 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin narrow-body (0.15"-wide) SOIC package.

The IL516 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin narrow-body (0.15"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL516-3E
Product Name 4-Channel (2 each direction) Isolator, Narrow SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Coaxial Isolators - NCI1622B - kTB Solutions
Specs
Component Isolator
Frequency Range: 6000 to 18000 MHz
Isolation 9.5 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Waveguide Isolator 51 to 59GHz - UIYWI2025A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25.5mm x 15mm
View Details