NVE Corporation 4-Channel (all same direction) Isolator, Narrow SOIC (Pb) IL715-3

Description
The Il715-3 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet
Description
The Il715-3 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
4-Channel (all same direction) Isolator, Narrow SOIC (Pb)
IL715-3
4-Channel (all same direction) Isolator, Narrow SOIC (Pb) IL715-3
The Il715-3 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

The Il715-3 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL715-3
Product Name 4-Channel (all same direction) Isolator, Narrow SOIC (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2430D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5100 to 5900 MHz
Isolation 20 dB
View Details
Drop in Circulator 250 to 1300MHz - UIYDC4242A - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 42mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details