NVE Corporation 125C, 1-Channel Isolator, SOIC (Pb) IL710T-3

Description
The IL710T-3 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL710T-3 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C, 1-Channel Isolator, SOIC (Pb)
IL710T-3
125C, 1-Channel Isolator, SOIC (Pb) IL710T-3
The IL710T-3 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL710T-3 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL710T-3
Product Name 125C, 1-Channel Isolator, SOIC (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 140 to 300MHz - UIYDDI11256A - UIY Inc.
Specs
Component Isolator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC12R5 - kTB Solutions
Specs
Component Circulator
Frequency Range: 790 to 5900 MHz
Isolation 18 dB
View Details