NVE Corporation 4-Channel (all same direction) Isolator, Wide SOIC (Pb) IL715

Description
The IL715 is a 3.3/5V, multichannel isolated CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet
Description
The IL715 is a 3.3/5V, multichannel isolated CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
4-Channel (all same direction) Isolator, Wide SOIC (Pb)
IL715
4-Channel (all same direction) Isolator, Wide SOIC (Pb) IL715
The IL715 is a 3.3/5V, multichannel isolated CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.

The IL715 is a 3.3/5V, multichannel isolated CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL715
Product Name 4-Channel (all same direction) Isolator, Wide SOIC (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Coaxial Circulators - NCC3030B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
Waveguide Isolator 26.5 to 40GHz - UIYWI2259A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 25.5mm x 59.9mm x 25.9mm
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details