NVE Corporation 2-Channel Passive Input, Open-Drain Isolator, PDIP IL612A-2E

Description
The IL612A-2E is a 3.3/5V, dual-channel, 10 Mbps isolated signal coupler with open-drain transistor outputs, which can be used to replace optocouplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop GMR Sensor technology giving exceptionally small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin DIP package.
Datasheet
Description
The IL612A-2E is a 3.3/5V, dual-channel, 10 Mbps isolated signal coupler with open-drain transistor outputs, which can be used to replace optocouplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop GMR Sensor technology giving exceptionally small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin DIP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
2-Channel Passive Input, Open-Drain Isolator, PDIP
IL612A-2E
2-Channel Passive Input, Open-Drain Isolator, PDIP IL612A-2E
The IL612A-2E is a 3.3/5V, dual-channel, 10 Mbps isolated signal coupler with open-drain transistor outputs, which can be used to replace optocouplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop GMR Sensor technology giving exceptionally small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin DIP package.

The IL612A-2E is a 3.3/5V, dual-channel, 10 Mbps isolated signal coupler with open-drain transistor outputs, which can be used to replace optocouplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop GMR Sensor technology giving exceptionally small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin DIP package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL612A-2E
Product Name 2-Channel Passive Input, Open-Drain Isolator, PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Drop-In Circulators - NDC0915D - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 16000 MHz
Isolation 17 dB
View Details
Waveguide Isolator 12 to 18GHz - UIYWI3898A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33.3mm x 98mm x 38mm
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details