NVE Corporation 1-Channel Isolator, MSOP IL510-1E

Description
The IL510-1 is a 3.3V/5V, single-channel, 2 Mbps DC-correct digital isolator, with optional external synchronization clock, output enable, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. Unique 8-pin MSOP.
Datasheet
Description
The IL510-1 is a 3.3V/5V, single-channel, 2 Mbps DC-correct digital isolator, with optional external synchronization clock, output enable, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. Unique 8-pin MSOP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
1-Channel Isolator, MSOP
IL510-1E
1-Channel Isolator, MSOP IL510-1E
The IL510-1 is a 3.3V/5V, single-channel, 2 Mbps DC-correct digital isolator, with optional external synchronization clock, output enable, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. Unique 8-pin MSOP.

The IL510-1 is a 3.3V/5V, single-channel, 2 Mbps DC-correct digital isolator, with optional external synchronization clock, output enable, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. Unique 8-pin MSOP.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL510-1E
Product Name 1-Channel Isolator, MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI12060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 117 to 400 MHz
Isolation 34 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop in Circulator 88 to 108MHz - UIYBDC6060B - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 88 to 108 MHz
View Details