NVE Corporation 125C 4-Channel (3 transmit, 1 receive) Isolator,Narrow SOIC IL717T-3

Description
The IL717T-3 is a high temperature 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet
Description
The IL717T-3 is a high temperature 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 4-Channel (3 transmit, 1 receive) Isolator,Narrow SOIC
IL717T-3
125C 4-Channel (3 transmit, 1 receive) Isolator,Narrow SOIC IL717T-3
The IL717T-3 is a high temperature 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

The IL717T-3 is a high temperature 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL717T-3
Product Name 125C 4-Channel (3 transmit, 1 receive) Isolator,Narrow SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI5050A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in type 4 to 8GHz - UIYBDI2122A - UIY Inc.
Specs
Component Isolator
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details