NVE Corporation 3-Channel Passive Input, CMOS-Output Isolator, 0.3" SOIC IL614E

Description
The IL613-3E is a 3.3/5V, 3-channel (2 transmit, 1 receive), 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop GMR Sensor technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 16-pin 0.3" SOIC package.
Datasheet
Description
The IL613-3E is a 3.3/5V, 3-channel (2 transmit, 1 receive), 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop GMR Sensor technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 16-pin 0.3" SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
3-Channel Passive Input, CMOS-Output Isolator, 0.3" SOIC
IL614E
3-Channel Passive Input, CMOS-Output Isolator, 0.3" SOIC IL614E
The IL613-3E is a 3.3/5V, 3-channel (2 transmit, 1 receive), 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop GMR Sensor technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 16-pin 0.3" SOIC package.

The IL613-3E is a 3.3/5V, 3-channel (2 transmit, 1 receive), 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop GMR Sensor technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 16-pin 0.3" SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL614E
Product Name 3-Channel Passive Input, CMOS-Output Isolator, 0.3" SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 800 to 1000MHz - UIYBDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI6060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 17 dB
View Details