NVE Corporation 1-Channel Isolator, MSOP IL710-1E

Description
The IL710-1 is a 3.3V/5V, single channel, 110 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.
Datasheet
Description
The IL710-1 is a 3.3V/5V, single channel, 110 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
1-Channel Isolator, MSOP
IL710-1E
1-Channel Isolator, MSOP IL710-1E
The IL710-1 is a 3.3V/5V, single channel, 110 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.

The IL710-1 is a 3.3V/5V, single channel, 110 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL710-1E
Product Name 1-Channel Isolator, MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI2123B - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details