NVE Corporation 5-Channel (3 transmit, 2 receive) Isolator, Wide SOIC IL262E

Description
The IL261E is a 3.3/5.0-volt, 5-channel (3 transmit; 2 receive) isolated, 110 MBaud CMOS compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet
Description
The IL261E is a 3.3/5.0-volt, 5-channel (3 transmit; 2 receive) isolated, 110 MBaud CMOS compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
5-Channel (3 transmit, 2 receive) Isolator, Wide SOIC
IL262E
5-Channel (3 transmit, 2 receive) Isolator, Wide SOIC IL262E
The IL261E is a 3.3/5.0-volt, 5-channel (3 transmit; 2 receive) isolated, 110 MBaud CMOS compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.

The IL261E is a 3.3/5.0-volt, 5-channel (3 transmit; 2 receive) isolated, 110 MBaud CMOS compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL262E
Product Name 5-Channel (3 transmit, 2 receive) Isolator, Wide SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI12762H - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 500 MHz
Isolation 45 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in type 6 to 18GHz - UIYBDI1621A - UIY Inc.
Specs
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 6000 to 18000 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details