NVE Corporation 1-Channel Passive Input, CMOS-Output Isolator, MSOP IL610-1E

Description
The IL610-1E is a 3.3/5V, single-channel, 100 Mbps isolated signal coupler with a CMOS output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged coupler).
Datasheet
Description
The IL610-1E is a 3.3/5V, single-channel, 100 Mbps isolated signal coupler with a CMOS output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged coupler).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
1-Channel Passive Input, CMOS-Output Isolator, MSOP
IL610-1E
1-Channel Passive Input, CMOS-Output Isolator, MSOP IL610-1E
The IL610-1E is a 3.3/5V, single-channel, 100 Mbps isolated signal coupler with a CMOS output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged coupler).

The IL610-1E is a 3.3/5V, single-channel, 100 Mbps isolated signal coupler with a CMOS output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged coupler).

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL610-1E
Product Name 1-Channel Passive Input, CMOS-Output Isolator, MSOP
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Surface Mount Circulators - NSC20 - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 2800 MHz
Isolation 15 dB
View Details
Broadband Isolator Coaxial Dual Junction 2 to 4GHz - UIYBCI6434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details