Festo Corporation Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 12 13 14 15 16 17 18 19
Product Name Notes
Brass or stainless steel casting design Electrical connection via solenoid armature tube Wide range of coils Coil can be ordered separately
For all applications with a differential pressure of min. 0.5 bar For high pressures and high flow rates with relatively small solenoids For controlling gaseous and liquid media in open...
High flow rates Large nominal diameters with relatively small solenoids No pressure difference required Can also be used in vacuum technology
Highly flexible, extremely high flow rates Long service life Modular design Hygienic design, insensitive to dirt Quick and easy maintenance Simple and sturdy: an ideal choice for virtually all media...
Sturdy design Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators Safety position "closing" Different actuator sizes and housing materials Selection of different seat and shaft...

<< Prev Next >>