C&K Components Pushbutton Switches E112SD1ABE

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1682-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1682-ND
Pushbutton Switches CKN1682-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
E112SD1ABE
Pushbutton Switches E112SD1ABE
Pushbutton Switches SPDT MOM RA

Pushbutton Switches SPDT MOM RA

Buy Now Datasheet
Pb Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components - 82AC2845 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components
82AC2845
Pb Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components 82AC2845
PB SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:E010 Series; SVHC:Lead RoHS Compliant: Yes

PB SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:E010 Series; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - E112SD1ABE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
E112SD1ABE
Switches - Pushbutton Switches E112SD1ABE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1682-ND E112SD1ABE 82AC2845 E112SD1ABE
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On) Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213764-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details