Pushbutton Switch SPDT Standard, Illuminated Through Hole, Right Angle
Pushbutton Switches Pushbutton-Illum SPST AMBER R/A
SWITCH PUSH SPDT 0.25A 50V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN9039-ND | 34AH9256 | ELUMEETHQ5C12 | ELUMEETHQ5C12 |
| Product Name | Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Solder Pin |