SWITCH PUSHBUTTON SPDT 1A 120V
Pushbutton Switches PUSHBUTTON SWITCH SPDT ON-(ON)
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 35AH0019 | E121SD1AV3GE | E121SD1AV3GE |
| Product Name | Pushbutton C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Max Current Rating | 1 amps | 1 amps | |
| Max AC Voltage Rating | 120 volts | 125 volts |