Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle
Pushbutton Switches Pushbutton-Illum SPST AMB R/A MOM
SWITCH PUSH SPDT 0.25A 50V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN11302TR-ND | ELUMOASAQ5C12 | ELUMOASAQ5C12 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals; Surface Mount Technology |