C&K Components Pushbutton Switches EP11SD1AVBE

Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4009-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4009-ND
Pushbutton Switches CKN4009-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
EP11SD1AVBE
Pushbutton Switches EP11SD1AVBE
Pushbutton Switches MOM-(N/O)SPST RA VPC

Pushbutton Switches MOM-(N/O)SPST RA VPC

Buy Now Datasheet
Switches - Pushbutton Switches - EP11SD1AVBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
EP11SD1AVBE
Switches - Pushbutton Switches EP11SD1AVBE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Pb Sw, Spst, 0.4Va, 20V, Tht, Black; Product Range C&k Components - 34AH9338 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4Va, 20V, Tht, Black; Product Range C&k Components
34AH9338
Pb Sw, Spst, 0.4Va, 20V, Tht, Black; Product Range C&k Components 34AH9338
PB SW, SPST, 0.4VA, 20V, THT, BLACK; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

PB SW, SPST, 0.4VA, 20V, THT, BLACK; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4009-ND EP11SD1AVBE EP11SD1AVBE 34AH9338
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spst, 0.4Va, 20V, Tht, Black; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLBL/306D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-1437571-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details