Pushbutton Switch SPDT Standard Through Hole
PB SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:E010 Series; SVHC:Lead RoHS Compliant: Yes
SWITCH PUSH SPDT 0.4VA 20V
Pushbutton Switches Switch Pb Spdt Sealed W/Vbracket
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1686-ND | 82AC2846 | 35AH0001 | E112SD1V3BE | E112SD1V3BE |
| Product Name | Pushbutton Switches | Pb Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components | Pushbutton C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | On-(On) | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | PC Pin | Solder Pin |