C&K Components Pushbutton Switches ELUMOASAQ7C22

Description
Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN9462TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9462TR-ND
Pushbutton Switches CKN9462TR-ND
Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle

Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - ELUMOASAQ7C22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ELUMOASAQ7C22
Switches - Pushbutton Switches ELUMOASAQ7C22
SWITCH PUSH SPDT 0.25A 50V

SWITCH PUSH SPDT 0.25A 50V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
ELUMOASAQ7C22
Pushbutton Switches ELUMOASAQ7C22
Pushbutton Switches RA SMT MOM BLUE

Pushbutton Switches RA SMT MOM BLUE

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN9462TR-ND ELUMOASAQ7C22 ELUMOASAQ7C22
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals; Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317570-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Heads - 4881140 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
Pushbutton Material Thermoplastic / Plastic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF8LB-012 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers