Pushbutton Switch SPDT Standard, Illuminated Through Hole, Right Angle
SWITCH PUSH SPDT 0.25A 50V
Pushbutton Switches PUSHBUTTON SWITCH MOMSPST
RIGHT ANGLE ILLUMINATED LATCHING PUSHBUTTON ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN9031-ND | ELUMOATHQ2C12 | ELUMOATHQ2C12 | 34AH9283 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Right Angle Illuminated Latching Pushbutton Rohs Compliant C&k Components |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | Solder Pin |