C&K Components Pushbutton Switches E112LYZQE

Description
Pushbutton Switches Pushbutton
Datasheet
Description
Pushbutton Switches Pushbutton
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
E112LYZQE
Pushbutton Switches E112LYZQE
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet
Pb Switch, Spdt, 4A, 125Vac, Solder Lug; Product Range C&k Components - 34AH9981 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 4A, 125Vac, Solder Lug; Product Range C&k Components
34AH9981
Pb Switch, Spdt, 4A, 125Vac, Solder Lug; Product Range C&k Components 34AH9981
PB SWITCH, SPDT, 4A, 125VAC, SOLDER LUG; Product Range:E010 Series; Panel Cutout Diameter:6.35mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White; IP Rating:-RoHS Compliant: Yes

PB SWITCH, SPDT, 4A, 125VAC, SOLDER LUG; Product Range:E010 Series; Panel Cutout Diameter:6.35mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White; IP Rating:-RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - E112LYZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
E112LYZQE
Switches - Pushbutton Switches E112LYZQE
SWITCH PUSHBUTTON SPDT 4A 125V

SWITCH PUSHBUTTON SPDT 4A 125V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number E112LYZQE 34AH9981 E112LYZQE
Product Name Pushbutton Switches Pb Switch, Spdt, 4A, 125Vac, Solder Lug; Product Range C&k Components Switches - Pushbutton Switches
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Lug Solder Terminals
Features RoHS
Max Current Rating 4 amps 4 amps
Max AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364700-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details