Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Win Source Part Number: 1376068-EP11SD1ABE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
Type: Standard
MSL Level: Not Applicable
Mfr: C&K
Series: EP
Package: Tube
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: EP11SD1
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Ingress Protection: IP57 - Dust Protected, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Round, Plunger
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 60,000 Cycles
SWITCH PUSH SPST-NO 0.4VA 20V
Pushbutton Switch, Surface Mount, 1000 Vrms (Min.) Dielectric Strength, Gold Contact Material
Contact Rating: 0.4 VA max. @ 20 VAC or VDC max. Mechanical and Electrical Life: 60,000 make-and-break cycles at full load. Contact Resistance: Below 20 milliohms typ. initial @ 2-4 VDC, 100 mA. Insulation Resistance: 10 9 ohms min. Dielectric Strength: 1000 V RMS min. @ sea-level. Operating Temperature: –30°C to 85°C. Solderability: Per MIL-STD-202F method 208D, or EIA RS-186E method 9; 1 hour steam aging. Case and Bushing: UL 94V-0. Actuator: UL 94V-0, with standard internal o-ring seal. Switch Support: Brass, tin-plated. Contacts: Gold-plate over nickel-plate. Terminals: Tin-lead alloy. Terminal Seal: Epoxy, 0.1" terminal spacing on thru-hole.
All models are process sealed to withstand machine soldering temperatures and pressure wash cleaning methods.
SWITCH, PUSHBUTTON, SPST, 20VAC, THROUGH HOLE; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Solder; Product Range:EP Series RoHS Compliant: Yes
Pushbutton Switches MOM-(N/O) SPST RA PC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN4007-ND | 1376068-EP11SD1ABE | EP11SD1ABE | 70128471 | 96K9561 | EP11SD1ABE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, TINY, Sealed, Surface Mount, OFF-MOM., PC TerminalS/RT ANGLE | Switch, Pushbutton, Spst, 20Vac, Through Hole; Switch Operation C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Terminals; Solder | Solder Pin |