Pushbutton Switch SPDT Standard Through Hole
PB SWITCH, SPDT, 20V, THD; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:EP Series; SVHC:No SVHC RoHS Compliant: Yes
Pushbutton Switches 20VAC SPDT On-Mom V bracket
SWITCH PUSH SPDT 0.4VA 20V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1712-ND | 79X5597 | EP12SD1V3BE | EP12SD1V3BE |
| Product Name | Pushbutton Switches | Pb Switch, Spdt, 20V, Thd; Switch Operation C&k Components | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | On-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | PC Pin | Solder Pin |