Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
C&K COMPONENTS
D6C50F2LFS -- PUSHBUTTON SWITCHES
C&K Components
Pushbutton Switches
D6C50F2LFS
Description
Pushbutton Switches Key Switch N.O. SPDT 100 mA
Datasheet
Description
Pushbutton Switches Key Switch N.O. SPDT 100 mA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
D6C50F2LFS
Pushbutton Switches
D6C50F2LFS
Pushbutton Switches Key Switch N.O. SPDT 100 mA
Pushbutton Switches Key Switch N.O. SPDT 100 mA
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Pushbutton Switches
Product Number
D6C50F2LFS
Product Name
Pushbutton Switches
Switching Mechanism
Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Emergency Stop Push Buttons
139977
Specs
Configuration
Normally Closed (NC)
Switching Mechanism
2 NC
Features
DustProof; RoHS; Weather resistant or waterproof
View Details
Altech Corp.
22mm Mushroom Push Buttons
2AMJ2
Specs
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2
suppliers
Schmersal Inc.
Micro switches - M 302/303 - MS 302-11Y-W
Specs
Max. Mechanical Life
3.00E7 Number of electrical operations
Operating Temp
-22 to 194 F (-30 to 90 C)
View Details
OTTO Controls
Splashproof, Momentary Action, MIL-PRF-8805/99
PE2
Specs
Switch Function
Momentary Contact
Features
DustProof
Min. Actuating Force
4.5 lbs (2.04 kg)
View Details