Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
SPST - NO SMD Push Switches ROHS
Pushbutton Switches SPST Off-Mom, RA,SMT Sealed Tiny PB SW
PB SW, SPST, 0.4VA, 20V, SMD, WHITE; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Voltage VAC:20V RoHS Compliant: Yes
SWITCH PUSH SPST-NO 0.4VA 20V
| DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN9052CT-ND | CKN9052DKR-ND | EP11SD1SAPE | EP11SD1SAPE | 34AH9346 | EP11SD1SAPE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Key/Switch >> Push Switches | Pushbutton Switches | Pb Sw, Spst, 0.4Va, 20V, Smd, White; Product Range C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals; Surface Mount Technology | Solder Terminals; Surface Mount Technology | 欧翼型 | Solder Pin |