Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | CKN12214-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush |
| Switch Function | Alternate Contact (Push-Push) |
| Switching Mechanism | Single Pole, Double Throw (SPDT) |
| Terminal Type | Quick Connect/Blade; Solder Terminals |