Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
SWITCH PUSH SPST-NO 0.4VA 20V
Pushbutton Switches SPST Off-Mom Sealed Tiny PB SW,RA
PB SW, SPST, 0.4VA, 20V, SMD, WHITE; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Actuator / Cap Colour:White; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN9051DKR-ND | CKN9051CT-ND | EP11FPD1SAPE | EP11FPD1SAPE | 34AH9324 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst, 0.4Va, 20V, Smd, White; Product Range C&k Components |
| Actuator Specifications | Flush Pushbutton; Raised (Plunger Style) Pushbutton; Round, Plunger, Flush | Flush Pushbutton; Raised (Plunger Style) Pushbutton; Round, Plunger, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Solder Terminals; Surface Mount Technology | Solder Terminals; Surface Mount Technology | Solder Pin |