Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
C&K COMPONENTS
D6F90F1LFS -- PUSHBUTTON SWITCHES
C&K Components
Pushbutton Switches
D6F90F1LFS
Description
Pushbutton Switches Key Switch N.O. SPDT 100 mA
Datasheet
Description
Pushbutton Switches Key Switch N.O. SPDT 100 mA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
D6F90F1LFS
Pushbutton Switches
D6F90F1LFS
Pushbutton Switches Key Switch N.O. SPDT 100 mA
Pushbutton Switches Key Switch N.O. SPDT 100 mA
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Pushbutton Switches
Product Number
D6F90F1LFS
Product Name
Pushbutton Switches
Switching Mechanism
Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Push Button Switches
1758244
Specs
Actuator Specifications
Push button
Switch Function
Momentary Contact
Switching Mechanism
Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Altech Corp.
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL1LB-3-110
Specs
Max AC Voltage Rating
110 volts
Max DC Voltage Rating
110 volts
View Details
Schmersal Inc.
H program - HDT - Pushbuttons - HDT-BL-GN
Specs
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 176 F (-25 to 80 C)
View Details
OTTO Controls
Vandal Resistant, Sealed, Momentary Action
P8-V
Specs
Switch Function
Momentary Contact
Features
DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force
2.5 lbs (1.13 kg)
View Details