C&K Components Pushbutton Switches EP12SD1SAPE

Description
Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN9054TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9054TR-ND
Pushbutton Switches CKN9054TR-ND
Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Buy Now Datasheet
Pushbutton Switches - CKN9054CT-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9054CT-ND
Pushbutton Switches CKN9054CT-ND
Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Buy Now Datasheet
Pushbutton Switches - CKN9054DKR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9054DKR-ND
Pushbutton Switches CKN9054DKR-ND
Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Buy Now Datasheet
Pb Sw, Spdt, 0.4Va, 20V, Smd; Product Range C&k Components - 34AH9393 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 0.4Va, 20V, Smd; Product Range C&k Components
34AH9393
Pb Sw, Spdt, 0.4Va, 20V, Smd; Product Range C&k Components 34AH9393
PB SW, SPDT, 0.4VA, 20V, SMD; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Current AC Max:- RoHS Compliant: Yes

PB SW, SPDT, 0.4VA, 20V, SMD; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - EP12SD1SAPE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
EP12SD1SAPE
Switches - Pushbutton Switches EP12SD1SAPE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
EP12SD1SAPE
Pushbutton Switches EP12SD1SAPE
Pushbutton Switches SPDT Tiny Sealed Pushbutton-EP Ser

Pushbutton Switches SPDT Tiny Sealed Pushbutton-EP Ser

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN9054TR-ND CKN9054CT-ND 34AH9393 EP12SD1SAPE EP12SD1SAPE
Product Name Pushbutton Switches Pushbutton Switches Pb Sw, Spdt, 0.4Va, 20V, Smd; Product Range C&k Components Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On) Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals; Surface Mount Technology Solder Terminals; Surface Mount Technology Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-ARM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Push Button Switches - 1115813 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR70RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details