Win Source Part Number: 1376052-E112SD1AQE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 75°C
Fake Threat In the Open Market: 59 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: E010
Package: Bulk
Product Status: Active
Features: Process Sealed
Base Product Number: E112SD
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 4A (AC/DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Actuator Type: Round, Plunger
Color - Actuator/Cap: White
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 40,000 Cycles
Pushbutton Switch SPDT Standard Through Hole, Right Angle
C & K E112SD1AQE Push Button Switch
SWITCH PUSHBUTTON SPDT 4A 125V
Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON SPDT 4A 125V
| Win Source Electronics | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1376052-E112SD1AQE | CKN10936-ND | 1746094 | E112SD1AQE | E112SD1AQE | E112SD1AQE |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | On-Mom | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Through hole | PC Pin | Solder Pin | ||
| Max Current Rating | 4 amps | 4 amps | 4 amps |