C&K Components Pushbutton Switches ELUMOATHQ7C12

Description
Pushbutton Switch SPDT Standard, Illuminated Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN9030-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9030-ND
Pushbutton Switches CKN9030-ND
Pushbutton Switch SPDT Standard, Illuminated Through Hole, Right Angle

Pushbutton Switch SPDT Standard, Illuminated Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
ELUMOATHQ7C12
Pushbutton Switches ELUMOATHQ7C12
Pushbutton Switches Pushbutton-Illum SPST BLUE R/A MOM

Pushbutton Switches Pushbutton-Illum SPST BLUE R/A MOM

Buy Now Datasheet
Right Angle Illuminated Latching Pushbutton Rohs Compliant C&k Components - 34AH9290 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle Illuminated Latching Pushbutton Rohs Compliant C&k Components
34AH9290
Right Angle Illuminated Latching Pushbutton Rohs Compliant C&k Components 34AH9290
RIGHT ANGLE ILLUMINATED LATCHING PUSHBUTTON ROHS COMPLIANT: YES

RIGHT ANGLE ILLUMINATED LATCHING PUSHBUTTON ROHS COMPLIANT: YES

Supplier's Site Datasheet
Switches - Pushbutton Switches - ELUMOATHQ7C12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ELUMOATHQ7C12
Switches - Pushbutton Switches ELUMOATHQ7C12
SWITCH PUSH SPDT 0.25A 50V

SWITCH PUSH SPDT 0.25A 50V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN9030-ND ELUMOATHQ7C12 34AH9290 ELUMOATHQ7C12
Product Name Pushbutton Switches Pushbutton Switches Right Angle Illuminated Latching Pushbutton Rohs Compliant C&k Components Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Tactile Switches - 486-7024-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details