DS SERIES -- INTERLOCK DOOR SWITCH
C&K Components
Interlock Door Switch
DS Series
Description
Features/Benefits
Snap-in mounting
Reliable snap action mechanism
Latch or momentary
RoHS compliant
Halogen free material
Typical Applications
Interlock switch
Detection switch
Circuit interrupt
Description
Features/Benefits
Snap-in mounting
Reliable snap action mechanism
Latch or momentary
RoHS compliant
Halogen free material
Typical Applications
Interlock switch
Detection switch
Circuit interrupt
Datasheet
Suppliers
Features/Benefits
Snap-in mounting
Reliable snap action mechanism
Latch or momentary
RoHS compliant
Halogen free material
Typical Applications
Interlock switch
Detection switch
Circuit interrupt
Features/Benefits
- Snap-in mounting
- Reliable snap action mechanism
- Latch or momentary
- RoHS compliant
- Halogen free material
Typical Applications
- Interlock switch
- Detection switch
- Circuit interrupt
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
DS Series |
|
Product Name
|
Interlock Door Switch |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Maintained Contact (optional feature); Momentary Contact (optional feature)
|
|
Configuration
|
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
|
|
Switching Mechanism
|
Single Pole, Double Throw (SPDT) (optional feature); Double Pole, Double Throw (DPDT) (optional feature)
|
|
Switch Dimensions
|
31.75mm x 17.3mm x 24.6mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Max. Mechanical Life
3.00E6 Number of electrical operations
Operating Temp
-22 to 176 F (-30 to 80 C)
View Details
Actuator Specifications
Flat
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details