Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON SPDT 1A 120V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EP12SD1WGE | 34AH9399 | EP12SD1WGE |
| Product Name | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches |
| Features | RoHS | ||
| Max AC Voltage Rating | 20 volts | 120 volts | |
| Max DC Voltage Rating | 20 volts | 28 volts | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact |