Pushbutton Switch SPDT Standard Through Hole
Pushbutton Switches MOM-(N/C) SPDT PC
SWITCH PUSH SPDT 0.4VA 20V
PB SW, SPDT, 0.4VA, 20V, THT, BLACK; Product Range:EP Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes
PB SWITCH, SPDT, 20V, THD; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:EP Series; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN4043-ND | EP12SD1CBE | EP12SD1CBE | 34AH9390 | 79X5595 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Spdt, 0.4Va, 20V, Tht, Black; Product Range C&k Components | Pb Switch, Spdt, 20V, Thd; Switch Operation C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | On-(On) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Solder Pin | PC Pin |