Pushbutton Switches Pushbutton-Illuminat
SWITCH PUSH SPDT 0.25A 50V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | ELUMOASAQ1C22 | ELUMOASAQ1C22 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | Illuminated Switch; RoHS | |
| Max Current Rating | 0.2500 amps | 0.2500 amps |
| Max DC Voltage Rating | 50 volts | 50 volts |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |