C&K Components Pushbutton Switches EP12FPD1SAKE

Description
Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN9022TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9022TR-ND
Pushbutton Switches CKN9022TR-ND
Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
999801-EP12FPD1SAKE
Switches - Pushbutton Switches 999801-EP12FPD1SAKE
Win Source Part Number: 999801-EP12FPD1SAKE Category: Switches>Pushbutton Switches Series: EP Type: Standard Termination Style: Gull Wing Features: Epoxy Sealed Terminals Package: Tape & Reel (TR),Cut Tape (CT) Ingress Protection: IP57 - Dust Protected, Waterproof Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 600 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Plunger, Flush Electrical Life: 30,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: *EP12FPD1SAKE(T&R),E P12FPD1SAKETR-ND,*EP 12FPD1SAKE,CKN9022CT ,EP12FPD1SAKE(T&R),E P12FPD1SAKECT,CKN902 2TR,EP12FPD1SAKETR,E P12FPD1SAKECT-ND Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 999801-EP12FPD1SAKE
Category: Switches>Pushbutton Switches
Series: EP
Type: Standard
Termination Style: Gull Wing
Features: Epoxy Sealed Terminals
Package: Tape & Reel (TR),Cut Tape (CT)
Ingress Protection: IP57 - Dust Protected, Waterproof
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 600
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger, Flush
Electrical Life: 30,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: *EP12FPD1SAKE(T&R),EP12FPD1SAKETR-ND,*EP12FPD1SAKE,CKN9022CT,EP12FPD1SAKE(T&R),EP12FPD1SAKECT,CKN9022TR,EP12FPD1SAKETR,EP12FPD1SAKECT-ND
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
EP12FPD1SAKE
Pushbutton Switches EP12FPD1SAKE
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet
Switches - Pushbutton Switches - EP12FPD1SAKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
EP12FPD1SAKE
Switches - Pushbutton Switches EP12FPD1SAKE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN9022TR-ND 999801-EP12FPD1SAKE EP12FPD1SAKE EP12FPD1SAKE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Raised (Plunger Style) Pushbutton; Round, Plunger, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-302 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP8LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2329383-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details