C&K Components Pushbutton Switches EP11FPD1ABE

Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1695-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1695-ND
Pushbutton Switches CKN1695-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Pb Sw, Spst, 0.4Va, 20V, Tht, Black; Product Range C&k Components - 34AH9317 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4Va, 20V, Tht, Black; Product Range C&k Components
34AH9317
Pb Sw, Spst, 0.4Va, 20V, Tht, Black; Product Range C&k Components 34AH9317
PB SW, SPST, 0.4VA, 20V, THT, BLACK; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

PB SW, SPST, 0.4VA, 20V, THT, BLACK; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
EP11FPD1ABE
Pushbutton Switches EP11FPD1ABE
Pushbutton Switches (ON)-OFF SPST R/A PC

Pushbutton Switches (ON)-OFF SPST R/A PC

Buy Now Datasheet
Switches - Pushbutton Switches - EP11FPD1ABE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
EP11FPD1ABE
Switches - Pushbutton Switches EP11FPD1ABE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1695-ND 34AH9317 EP11FPD1ABE EP11FPD1ABE
Product Name Pushbutton Switches Pb Sw, Spst, 0.4Va, 20V, Tht, Black; Product Range C&k Components Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Raised (Plunger Style) Pushbutton; Round, Plunger, Flush Flush Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details