Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON SPDT 4A 125V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 34AH9986 | E112MYCQE | E112MYCQE |
| Product Name | Pushbutton C&k Components | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT |