Pushbutton Switches Switch Pb Spdt Mom Sealed Ra Pcb
SWITCH PUSHBUTTON SPDT 1A 120V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EP12FPD1AQE | 34AH9374 | EP12FPD1AQE |
| Product Name | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Pin | ||
| Features | RoHS | ||
| Max AC Voltage Rating | 20 volts | 120 volts | |
| Max DC Voltage Rating | 20 volts | 28 volts |