Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON SPDT 4A 125V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | E112LD1AV2GE-ND | E112LD1AV2GE | E112LD1AV2GE | 34AH9973 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Straight PC Pins | |||
| Max Current Rating | 4 amps | 4 amps |