Pushbutton Switches Pushbutton
SWITCH PUSH DPDT 0.4VA 20V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | E225SD1V3BE | E225SD1V3BE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Pin | |
| Features | RoHS | |
| Max Current Rating | 0.4000 amps | |
| Max AC Voltage Rating | 20 volts | 20 volts |