C&K Components Pushbutton Switches EP21SD1ABE

Description
Pushbutton Switch DPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4045-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4045-ND
Pushbutton Switches CKN4045-ND
Pushbutton Switch DPST-NO Standard Through Hole, Right Angle

Pushbutton Switch DPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - EP21SD1ABE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
EP21SD1ABE
Switches - Pushbutton Switches EP21SD1ABE
SWITCH PUSH DPST-NO 0.4VA 20V

SWITCH PUSH DPST-NO 0.4VA 20V

Supplier's Site
Pb Sw, Dpst, 0.4Va, 20V, Tht; Product Range C&k Components - 34AH9400 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpst, 0.4Va, 20V, Tht; Product Range C&k Components
34AH9400
Pb Sw, Dpst, 0.4Va, 20V, Tht; Product Range C&k Components 34AH9400
PB SW, DPST, 0.4VA, 20V, THT; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:DPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes

PB SW, DPST, 0.4VA, 20V, THT; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:DPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
EP21SD1ABE
Pushbutton Switches EP21SD1ABE
Pushbutton Switches MOM-(N/O) DPST RA PC

Pushbutton Switches MOM-(N/O) DPST RA PC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4045-ND EP21SD1ABE 34AH9400 EP21SD1ABE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Dpst, 0.4Va, 20V, Tht; Product Range C&k Components Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO Double Pole, Single Throw (DPST); DPST
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-4972-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Projecting Push Buttons - 2ALP8LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers