SWITCH PUSH SPDT 0.4VA 20V
Pushbutton Switches MOM-(N/C) SPDT SM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 34AH9383 | EP12SD1APE | EP12SD1APE |
| Product Name | Pushbutton C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Max AC Voltage Rating | 20 volts | 20 volts |