C&K Components Pushbutton Switches EP11RD1CBE

Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN11198-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN11198-ND
Pushbutton Switches CKN11198-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
Switches - Pushbutton Switches - EP11RD1CBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
EP11RD1CBE
Switches - Pushbutton Switches EP11RD1CBE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Pushbutton C&k Components - 34AH9329 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
34AH9329
Pushbutton C&k Components 34AH9329
PUSHBUTTON

PUSHBUTTON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
EP11RD1CBE
Pushbutton Switches EP11RD1CBE
Pushbutton Switches Sealed Tiny Pushbutton Switches

Pushbutton Switches Sealed Tiny Pushbutton Switches

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN11198-ND EP11RD1CBE 34AH9329 EP11RD1CBE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton C&k Components Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316531-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details