C&K Components Pushbutton Switches EP11S1D1SAPE

Description
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 108-EP11S1D1SAPECT-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-EP11S1D1SAPECT-ND
Pushbutton Switches 108-EP11S1D1SAPECT-ND
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Buy Now Datasheet
Pushbutton Switches - 108-EP11S1D1SAPETR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-EP11S1D1SAPETR-ND
Pushbutton Switches 108-EP11S1D1SAPETR-ND
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Buy Now Datasheet
Pushbutton Switches - 108-EP11S1D1SAPEDKR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-EP11S1D1SAPEDKR-ND
Pushbutton Switches 108-EP11S1D1SAPEDKR-ND
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - EP11S1D1SAPE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
EP11S1D1SAPE
Switches - Pushbutton Switches EP11S1D1SAPE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
EP11S1D1SAPE
Pushbutton Switches EP11S1D1SAPE
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet
Pb Switch, Spst, 20V, Smd; Switch Operation C&k Components - 79X5588 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 20V, Smd; Switch Operation C&k Components
79X5588
Pb Switch, Spst, 20V, Smd; Switch Operation C&k Components 79X5588
PB SWITCH, SPST, 20V, SMD; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Solder; Product Range:EP Series; SVHC:No SVHC RoHS Compliant: Yes

PB SWITCH, SPST, 20V, SMD; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Solder; Product Range:EP Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 108-EP11S1D1SAPECT-ND 108-EP11S1D1SAPETR-ND EP11S1D1SAPE EP11S1D1SAPE 79X5588
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 20V, Smd; Switch Operation C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Surface Mount Technology Solder Terminals; Surface Mount Technology Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3010D02JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details