Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Win Source Part Number: 1340500-EP11RD1ABE
Category: Switches - Pushbutton Switches
Series: EP
Type: Standard
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Ingress Protection: IP57 - Dust Protected, Waterproof
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 1
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Electrical Life: 60,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Base Product Number: EP11RD
SWITCH PUSH SPST-NO 0.4VA 20V
Pushbutton Switches Pushbutton
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10644-ND | 1340500-EP11RD1ABE | 34AH9327 | EP11RD1ABE | EP11RD1ABE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Straight PC Pins | Solder Pin |