Pushbutton Switches Pushbutton Sealed Snap-acting Momentary Pushbutton Switches
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | E112LYZBE | E112LYZBE | 34AH9979 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Solder Terminals | Solder Lug | |
| Max AC Voltage Rating | 20 volts | 20 volts |