C&K Components Pushbutton Switches EP11SD1V3BE

Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1703-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1703-ND
Pushbutton Switches CKN1703-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
EP11SD1V3BE
Pushbutton Switches EP11SD1V3BE
Pushbutton Switches Pushbutton SPST (On)

Pushbutton Switches Pushbutton SPST (On)

Buy Now Datasheet
Switches - Pushbutton Switches - EP11SD1V3BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
EP11SD1V3BE
Switches - Pushbutton Switches EP11SD1V3BE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Pb Switch, Spst, 20V, Thd; Switch Operation C&k Components - 79X5585 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 20V, Thd; Switch Operation C&k Components
79X5585
Pb Switch, Spst, 20V, Thd; Switch Operation C&k Components 79X5585
PB SWITCH, SPST, 20V, THD; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:EP Series; SVHC:No SVHC RoHS Compliant: Yes

PB SWITCH, SPST, 20V, THD; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:EP Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1703-ND EP11SD1V3BE EP11SD1V3BE 79X5585
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst, 20V, Thd; Switch Operation C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST
Terminal Type Straight PC Pins Solder Pin PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10158951 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details